Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203118-TW-05-08-F-S
Number of Rows: 1
Number of Pins: 5
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Lead Length: 21.082 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1203118-TW-05-08-F-S-130-330 |
| Product Name | Custom Parts - Custom Parts (S - T) - TW-05-08-F-S-130-330 |