Samtec Inc. Terminals TW-05-07-G-D-430-130

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-05-07-G-D-430-130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec - 11W9369 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec
11W9369
Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec 11W9369
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Product Range:TW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Product Range:TW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-05-07-G-D-430-130 11W9369
Product Name Terminals Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Connector, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 69AH5282 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details