Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015240-TW-05-06-S-D
Packaging: Tape & Reel
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 10
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 87831-1041; 87760-1016; 87758-1016; STMM-105-02-L-D; TMM-105-01-L-D-SM; T2M-105-01-L-D-SM-WT
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015240-TW-05-06-S-D-403-SM-A-P-TR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TW-05-06-S-D-403-SM-A-P-TR |