Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090008-TW-05-04-T-S
Number of Rows: 1
Number of Pins: 5
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Lead Length: 14.097 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090008-TW-05-04-T-S-245-160 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TW-05-04-T-S-245-160 |