Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-04-07-L-5-400-100 TW-04-07-L-5-400-100

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114060-TW-04-07-L-5 -400-100 Pitch: 2 mm Number of Rows: 5 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Gold Number of Pins: 4 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 19.1 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114060-TW-04-07-L-5 -400-100 Pitch: 2 mm Number of Rows: 5 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Gold Number of Pins: 4 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 19.1 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-04-07-L-5-400-100 - 1114060-TW-04-07-L-5-400-100 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-04-07-L-5-400-100
1114060-TW-04-07-L-5-400-100
Circular Connectors - Circular Connectors - Housings - TW-04-07-L-5-400-100 1114060-TW-04-07-L-5-400-100
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114060-TW-04-07-L-5 -400-100 Pitch: 2 mm Number of Rows: 5 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Gold Number of Pins: 4 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 19.1 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114060-TW-04-07-L-5-400-100
Pitch: 2 mm
Number of Rows: 5
Termination: Solder
Contact Material: Bronze
Number of Contacts: 20
Gender: Male
Contact Plating: Gold
Number of Pins: 4
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Lead Length: 19.1 mm

Buy Now
2Mm Terminal Strips Samtec - 11W5599 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strips Samtec
11W5599
2Mm Terminal Strips Samtec 11W5599
2MM TERMINAL STRIPS

2MM TERMINAL STRIPS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1114060-TW-04-07-L-5-400-100 11W5599
Product Name Circular Connectors - Circular Connectors - Housings - TW-04-07-L-5-400-100 2Mm Terminal Strips Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details