Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-04-04-L-S-340-SM TW-04-04-L-S-340-SM

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959086-TW-04-04-L-S- 340-SM Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 4 Gender: Male Contact Plating: Gold Number of Pins: 4 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-104-01-G-S; TMM-104-01-G-S-SM; TMM-104-01-L-S; M22-2030405; M22-2510405; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Lead Length: 12.4 mm
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959086-TW-04-04-L-S- 340-SM Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 4 Gender: Male Contact Plating: Gold Number of Pins: 4 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-104-01-G-S; TMM-104-01-G-S-SM; TMM-104-01-L-S; M22-2030405; M22-2510405; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Lead Length: 12.4 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-04-04-L-S-340-SM - 959086-TW-04-04-L-S-340-SM - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-04-04-L-S-340-SM
959086-TW-04-04-L-S-340-SM
Circular Connectors - Circular Connectors - Housings - TW-04-04-L-S-340-SM 959086-TW-04-04-L-S-340-SM
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959086-TW-04-04-L-S- 340-SM Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 4 Gender: Male Contact Plating: Gold Number of Pins: 4 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-104-01-G-S; TMM-104-01-G-S-SM; TMM-104-01-L-S; M22-2030405; M22-2510405; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Lead Length: 12.4 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959086-TW-04-04-L-S-340-SM
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Number of Contacts: 4
Gender: Male
Contact Plating: Gold
Number of Pins: 4
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TMM-104-01-G-S; TMM-104-01-G-S-SM; TMM-104-01-L-S; M22-2030405; M22-2510405;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Lead Length: 12.4 mm

Buy Now
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 11W4328 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
11W4328
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 11W4328
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 959086-TW-04-04-L-S-340-SM 11W4328
Product Name Circular Connectors - Circular Connectors - Housings - TW-04-04-L-S-340-SM Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details