Samtec Inc. Header, 8 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec TW-04-04-G-D-235-150

Description
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 8 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec - 11W4136 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec
11W4136
Header, 8 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec 11W4136
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11W4136
Product Name Header, 8 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
D-Sub Standard Board Mount - D25S13A4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-MS13405M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details