Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-04-03-T-D-340-SM TW-04-03-T-D-340-SM

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098751-TW-04-03-T-D -340-SM Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 8 Gender: Male Contact Plating: Tin Number of Pins: 4 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-104-03-T-D; TMM-104-01-T-D; TMM-104-01-T-D-SM; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Lead Length: 11.9 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098751-TW-04-03-T-D -340-SM Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 8 Gender: Male Contact Plating: Tin Number of Pins: 4 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-104-03-T-D; TMM-104-01-T-D; TMM-104-01-T-D-SM; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Lead Length: 11.9 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-04-03-T-D-340-SM - 1098751-TW-04-03-T-D-340-SM - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-04-03-T-D-340-SM
1098751-TW-04-03-T-D-340-SM
Circular Connectors - Circular Connectors - Housings - TW-04-03-T-D-340-SM 1098751-TW-04-03-T-D-340-SM
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098751-TW-04-03-T-D -340-SM Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 8 Gender: Male Contact Plating: Tin Number of Pins: 4 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-104-03-T-D; TMM-104-01-T-D; TMM-104-01-T-D-SM; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Lead Length: 11.9 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098751-TW-04-03-T-D-340-SM
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 8
Gender: Male
Contact Plating: Tin
Number of Pins: 4
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TMM-104-03-T-D; TMM-104-01-T-D; TMM-104-01-T-D-SM;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Lead Length: 11.9 mm

Buy Now
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 11W4042 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
11W4042
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 11W4042
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1098751-TW-04-03-T-D-340-SM 11W4042
Product Name Circular Connectors - Circular Connectors - Housings - TW-04-03-T-D-340-SM Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details