TW-04-03-L-S-295-SM -- 2MM TERMINAL STRIPS SAMTEC
Samtec Inc.
2Mm Terminal Strips Samtec
TW-04-03-L-S-295-SM
Description
2MM TERMINAL STRIPS
Description
2MM TERMINAL STRIPS
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
11W3858 |
|
Product Name
|
2Mm Terminal Strips Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers