Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-04-03-L-5-250-150 TW-04-03-L-5-250-150

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982678-TW-04-03-L-5- 250-150 Pitch: 2 mm Number of Rows: 5 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Gold Number of Pins: 4 Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 13.6 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982678-TW-04-03-L-5- 250-150 Pitch: 2 mm Number of Rows: 5 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Gold Number of Pins: 4 Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 13.6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-04-03-L-5-250-150 - 982678-TW-04-03-L-5-250-150 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-04-03-L-5-250-150
982678-TW-04-03-L-5-250-150
Circular Connectors - Circular Connectors - Housings - TW-04-03-L-5-250-150 982678-TW-04-03-L-5-250-150
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982678-TW-04-03-L-5- 250-150 Pitch: 2 mm Number of Rows: 5 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Gold Number of Pins: 4 Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 13.6 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982678-TW-04-03-L-5-250-150
Pitch: 2 mm
Number of Rows: 5
Termination: Solder
Contact Material: Bronze
Number of Contacts: 20
Gender: Male
Contact Plating: Gold
Number of Pins: 4
Categories: Circular Connectors - Housings
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Length: 13.6 mm

Buy Now
2Mm Terminal Strips Samtec - 11W3901 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strips Samtec
11W3901
2Mm Terminal Strips Samtec 11W3901
2MM TERMINAL STRIPS

2MM TERMINAL STRIPS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 982678-TW-04-03-L-5-250-150 11W3901
Product Name Circular Connectors - Circular Connectors - Housings - TW-04-03-L-5-250-150 2Mm Terminal Strips Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Cable Connectors - NCS-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details