Samtec Inc. Terminals TW-04-02-L-S-120-135

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-04-02-L-S-120-135 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 4 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec - 11W3288 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
11W3288
Header, 4 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec 11W3288
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-04-02-L-S-120-135 11W3288
Product Name Terminals Header, 4 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Board-Board Conn, Header, 17Way, 1Row; Connector Type Amphenol Communications Solutions - 22C3155 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
View Details
4+4 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
1 1/4
Specs
Product Type IC Socket
View Details