Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-03-06-L-D-420-100

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 11W1432, features a pitch of 2.00 mm and is designed for through-hole applications. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. This header has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors. The product is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 11W1432, features a pitch of 2.00 mm and is designed for through-hole applications. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. This header has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors. The product is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 11W1432 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
11W1432
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 11W1432
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11W1432
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers