The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 11W1413, features a pitch of 2.00 mm and is available in various configurations, including single, double, and multiple rows. It supports a range of pin counts from 2 to 50 pins per row and offers different lead styles and plating options, including gold flash on posts and matte tin on tails. The current rating is 4.9 A per pin for the SM version and 5.2 A per pin for the TH version, with an operating temperature range of -55 °C to +105 °C for tin plating and -55 °C to +125 °C for gold plating. The insulator is made from black liquid crystal polymer, and the terminals are constructed from phosphor bronze. This product is lead-free solderable and designed for both SMT and through-hole applications. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11W1413 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |