Samtec Inc. SMD Electronic Connector TW-03-06-L-D-273-200

Description
FLEXIBLE SURFACE MOUNT BOARD STA Product overview: TW-03-06-L-D-273-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-03-06-L-D-273 -200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FLEXIBLE SURFACE MOUNT BOARD STA Product overview: TW-03-06-L-D-273-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-03-06-L-D-273 -200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
400-TW-03-06-L-D-273-200
SMD Electronic Connector 400-TW-03-06-L-D-273-200
FLEXIBLE SURFACE MOUNT BOARD STA Product overview: TW-03-06-L-D-273-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-03-06-L-D-273 -200 can be used for catalog matching and distributor lookup.

FLEXIBLE SURFACE MOUNT BOARD STA Product overview: TW-03-06-L-D-273-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-03-06-L-D-273-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - TW-03-06-L-D-273-200 - 1007463-TW-03-06-L-D-273-200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-03-06-L-D-273-200
1007463-TW-03-06-L-D-273-200
Circular Connectors - Circular Connectors - Housings - TW-03-06-L-D-273-200 1007463-TW-03-06-L-D-273-200
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007463-TW-03-06-L-D -273-200 Number of Rows: 2 Contact Material: Bronze Number of Pins: 3 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 39-28-1083; 87421-0000; 87831-1420; 1658622-1; 1658621-1; 1-215083-0; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Lead Length: 17.1 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007463-TW-03-06-L-D-273-200
Number of Rows: 2
Contact Material: Bronze
Number of Pins: 3
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 39-28-1083; 87421-0000; 87831-1420; 1658622-1; 1658621-1; 1-215083-0;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Lead Length: 17.1 mm

Buy Now
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec - 71X5882 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec
71X5882
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec 71X5882
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes

Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-TW-03-06-L-D-273-200 1007463-TW-03-06-L-D-273-200 71X5882
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - TW-03-06-L-D-273-200 Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details