The Header, 3 Contacts, 1 Row, Through Hole, 2 mm from Samtec is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.00 mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors.
Flexible Board Stacking Header, 2.00mm P
HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TW-03-02-G-S-180-100 | 11W0145 |
| Product Name | Terminals | Header, 3 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |