Samtec Inc. Terminals TW-02-07-G-D-500-080

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-02-07-G-D-500-080 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 4 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec - 10W8754 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec
10W8754
Header, 4 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec 10W8754
HEADER, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-02-07-G-D-500-080 10W8754
Product Name Terminals Header, 4 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Connector Headers & Receptacles - 103329-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DDR4 SMT - 10148176-2301413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
8+4 Pos. Female Cable Housing, no Screw-Lok - G125-2249600-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details