Samtec Inc. Terminals TW-02-06-TM-S-275-138

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 2 Contacts (part number 40AC6395) from Samtec features a 2.00 mm pitch and is designed for through-hole applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in tin or gold over nickel. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 2 Contacts (part number 40AC6395) from Samtec features a 2.00 mm pitch and is designed for through-hole applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in tin or gold over nickel. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-02-06-TM-S-275-138 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 2 Contacts; Product Range Samtec - 40AC6395 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 2 Contacts; Product Range Samtec
40AC6395
Header, 2 Mm, Through Hole, 2 Contacts; Product Range Samtec 40AC6395
HEADER, 2 MM, THROUGH HOLE, 2 CONTACTS; Product Range:TW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 2 CONTACTS; Product Range:TW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-02-06-TM-S-275-138 40AC6395
Product Name Terminals Header, 2 Mm, Through Hole, 2 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D25S13A4PX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - 102161-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details