Samtec Inc. Terminals TW-02-04-T-S-175-120

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-02-04-T-S-175-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec - 10W8041 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
10W8041
Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec 10W8041
HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-02-04-T-S-175-120 10W8041
Product Name Terminals Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9780 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102394-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details