Samtec Inc. Terminals TW-02-04-L-S-260-130

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Contacts, 1 Row, Through Hole, 2 Mm from Samtec is designed for applications requiring a compact connection solution. It features a pitch spacing of 2 mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2 Contacts, 1 Row, Through Hole, 2 Mm from Samtec is designed for applications requiring a compact connection solution. It features a pitch spacing of 2 mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-02-04-L-S-260-130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec - 10W7947 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
10W7947
Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec 10W7947
HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-02-04-L-S-260-130 10W7947
Product Name Terminals Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions - 66K0032 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details