TW-02-03-F-D-295-SM -- 2MM TERMINAL STRIPS SAMTEC
Samtec Inc.
2Mm Terminal Strips Samtec
TW-02-03-F-D-295-SM
Description
2MM TERMINAL STRIPS
Description
2MM TERMINAL STRIPS
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71X3520 |
|
Product Name
|
2Mm Terminal Strips Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
Geometry
Straight
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
14 to 24 AWG
View Details