Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962522-TW-02-02-T-T-
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 3
Termination: Solder
Contact Material: Bronze
Number of Contacts: 6
Gender: Male
Contact Plating: Tin
Number of Pins: 2
Categories: Circular Connectors - Housings
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Length: 9.58 mm
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 962522-TW-02-02-T-T-250-000 | 10W7323 |
| Product Name | Circular Connectors - Circular Connectors - Housings - TW-02-02-T-T-250-000 | 2Mm Terminal Strips Samtec |
| Connector Type | Circular / Cylindrical Connectors |