Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-225-10-T-S-RA

Description
CONN HDR .100" 25POS
Datasheet
Description
CONN HDR .100" 25POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-225-10-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-225-10-T-S-RA
CONN HDR .100" 25POS

CONN HDR .100" 25POS

Supplier's Site
Header, 5.08Mm, Through Hole, Right Angle, 25 Position; Connector Systems Samtec - 04R5866 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 25 Position; Connector Systems Samtec
04R5866
Header, 5.08Mm, Through Hole, Right Angle, 25 Position; Connector Systems Samtec 04R5866
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-225-10-T-S-RA 04R5866
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 5.08Mm, Through Hole, Right Angle, 25 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1330-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw
View Details
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers