Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-225-08-T-S-RA

Description
CONN HDR .100" 25POS
Datasheet
Description
CONN HDR .100" 25POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-225-08-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-225-08-T-S-RA
CONN HDR .100" 25POS

CONN HDR .100" 25POS

Supplier's Site
Header, 5.08Mm, Through Hole, Right Angle, 25 Position; Connector Systems Samtec - 04R5782 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 25 Position; Connector Systems Samtec
04R5782
Header, 5.08Mm, Through Hole, Right Angle, 25 Position; Connector Systems Samtec 04R5782
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-225-08-T-S-RA 04R5782
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 5.08Mm, Through Hole, Right Angle, 25 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details