The Connector Header 25Pos 1Row 5.08mm (part number 04R5720) from Samtec is designed for board-to-board applications with a pitch spacing of 5.08 mm. It features 25 contacts arranged in a single row and utilizes a through-hole termination type. The connector is made from black glass-filled polyester for the TSW series and is RoHS compliant. It supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This connector is suitable for various applications and is compatible with multiple mating connector types.
CONNECTOR, HEADER, 25POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R5720 |
| Product Name | Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |