Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-224-20-T-S

Description
CONN HDR .100" 24POS
Datasheet
Description
CONN HDR .100" 24POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-224-20-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-224-20-T-S
CONN HDR .100" 24POS

CONN HDR .100" 24POS

Supplier's Site
Header, 5.08Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec - 04R5512 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
04R5512
Header, 5.08Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec 04R5512
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-224-20-T-S 04R5512
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 5.08Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data