The Header, 5.08mm, Through Hole Vertical, 48 Position (part number 04R5472) is designed for board-to-board applications with a pitch spacing of 5.08mm and features two rows of contacts totaling 48 positions. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. The product is RoHS compliant and supports lead-free soldering options. This header operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. The header is compatible with various connector types including SSW, SSQ, SSM, and others, making it versatile for different applications. It is suitable for engineers looking for reliable and compliant interconnect solutions in their designs.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R5472 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |