Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec TSW-224-07-G-D

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec - 04R5257 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
04R5257
Header, 5.08Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec 04R5257
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R5257
Product Name Header, 5.08Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers