Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097425-TSW-222-26-T
Number of Rows: 2
Termination: Through Hole
Contact Material: Bronze
Number of Contacts: 44
Gender: Male
Contact Plating: Tin
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 1-5102153-3; HTSW-122-25-T-D; HTSW-122-08-T-D-RA; TMM-122-01-T-D-RA; 7-103168-0;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
Lead Pitch: 5.08 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097425-TSW-222-26-T-D |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSW-222-26-T-D |