Samtec Inc. Power Connectors TSW-222-21-T-D

Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote
Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - TSW-222-21-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSW-222-21-T-D
Power Connectors TSW-222-21-T-D
Classic PCB Header Strips, 0.100 pitch

Classic PCB Header Strips, 0.100 pitch

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1097424-TSW-222-21-T-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1097424-TSW-222-21-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1097424-TSW-222-21-T-D
Win Source Part Number: 1097424-TSW-222-21-T -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TSW Number of Positions: 44 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 1.430" (36.32mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 1.220" (30.99mm) Alternative Parts (Cross-Reference): 1-5102153-3; HTSW-122-25-T-D; HTSW-122-08-T-D-RA; TMM-122-01-T-D-RA; 7-103168-0; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TSW-222

Win Source Part Number: 1097424-TSW-222-21-T-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TSW
Number of Positions: 44
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 1.430" (36.32mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 1.220" (30.99mm)
Alternative Parts (Cross-Reference): 1-5102153-3; HTSW-122-25-T-D; HTSW-122-08-T-D-RA; TMM-122-01-T-D-RA; 7-103168-0;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TSW-222

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-222-21-T-D 1097424-TSW-222-21-T-D
Product Name Power Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
DDR4 SMT - 10151094-1102311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details