Samtec Inc. Electronic Connector TSW-222-21-T-D

Description
CONN HDR .100" 44POS Product overview: TSW-222-21-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-222-21-T-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR .100" 44POS Product overview: TSW-222-21-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-222-21-T-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TSW-222-21-T-D
Electronic Connector 314-TSW-222-21-T-D
CONN HDR .100" 44POS Product overview: TSW-222-21-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-222-21-T-D can be used for catalog matching and distributor lookup.

CONN HDR .100" 44POS Product overview: TSW-222-21-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-222-21-T-D can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 5.08Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec - 04R5077 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec
04R5077
Header, 5.08Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec 04R5077
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 44 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-TSW-222-21-T-D 04R5077
Product Name Electronic Connector Header, 5.08Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5E-1081-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers