Samtec Inc. Electronic Connector TSW-221-20-T-S

Description
CONN HDR .100" 21POS Product overview: TSW-221-20-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-221-20-T-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR .100" 21POS Product overview: TSW-221-20-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-221-20-T-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TSW-221-20-T-S
Electronic Connector 314-TSW-221-20-T-S
CONN HDR .100" 21POS Product overview: TSW-221-20-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-221-20-T-S can be used for catalog matching and distributor lookup.

CONN HDR .100" 21POS Product overview: TSW-221-20-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-221-20-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 5.08Mm, Though Hole Vertical, 21 Position; Connector Systems Samtec - 04R4801 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 21 Position; Connector Systems Samtec
04R4801
Header, 5.08Mm, Though Hole Vertical, 21 Position; Connector Systems Samtec 04R4801
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-221-20-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-221-20-T-S
CONN HDR .100" 21POS

CONN HDR .100" 21POS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSW-221-20-T-S 04R4801 TSW-221-20-T-S
Product Name Electronic Connector Header, 5.08Mm, Though Hole Vertical, 21 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Solder Through Hole Solder
Voltage Rating 400 to 550 volts
Current Rating 4.3 to 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Pos. Female SIL 12 AWG Cable Conn. Kit, No Jackscrews - M80-400000000-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details