Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-220-05-L-S-LL

Description
CONN HDR .100" 20POS
Datasheet
Description
CONN HDR .100" 20POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-220-05-L-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-220-05-L-S-LL
CONN HDR .100" 20POS

CONN HDR .100" 20POS

Supplier's Site
Connector, Header, 20Pos, 1Row, 5.08Mm; Connector Systems Samtec - 71X2401 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 1Row, 5.08Mm; Connector Systems Samtec
71X2401
Connector, Header, 20Pos, 1Row, 5.08Mm; Connector Systems Samtec 71X2401
CONNECTOR, HEADER, 20POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-220-05-L-S-LL 71X2401
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 20Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 7909A4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details