Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec TSW-219-13-T-Q

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec - 04R3832 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec
04R3832
Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec 04R3832
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R3832
Product Name Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK SHROUDED HEADER STRAIGHT - 10065490-148TRLF - Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Straight
Termination Surface Mount
View Details
3 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers