Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec TSW-219-13-L-Q

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole Vertical, 38 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and a total of 38 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. It supports a voltage rating of up to 550 VAC when mated with specific connectors. The terminal material is phosphor bronze, and it is available with different plating options, including gold and tin. This product is ideal for engineers looking for reliable and versatile header connectors for their projects.

Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole Vertical, 38 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and a total of 38 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. It supports a voltage rating of up to 550 VAC when mated with specific connectors. The terminal material is phosphor bronze, and it is available with different plating options, including gold and tin. This product is ideal for engineers looking for reliable and versatile header connectors for their projects.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec - 04R3826 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec
04R3826
Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec 04R3826
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R3826
Product Name Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details