Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 38 Position; Connector Systems Samtec TSW-219-09-T-Q-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 38 Position; Connector Systems Samtec - 04R3756 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 38 Position; Connector Systems Samtec
04R3756
Header, 5.08Mm, Through Hole, Right Angle, 38 Position; Connector Systems Samtec 04R3756
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R3756
Product Name Header, 5.08Mm, Through Hole, Right Angle, 38 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers