The Header, 5.08mm, Through Hole Vertical, 38 Position (part number 04R3663) from Samtec features a pitch spacing of 5.08mm and is designed for board-to-board applications. It has two rows and a total of 38 contacts, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product is RoHS compliant and supports an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin also varies based on the mating connector, with values from 4.3 A to 6.3 A. This header is suitable for various applications and is compatible with multiple connector types, making it a versatile choice for engineers.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R3663 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |