The Header, 5.08mm, Through Hole, Right Angle, 18 Position (part number 04R3567) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features 18 contacts and is RoHS compliant. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is suitable for applications requiring reliable connections in compact spaces, making it a viable option for engineers looking for a robust connector solution.
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R3567 |
| Product Name | Header, 5.08Mm, Through Hole, Right Angle, 18 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |