Samtec Inc. Connector, Header, 36Pos, 2Rows, 5.08Mm; Connector Systems Samtec TSW-218-14-S-D

Description
CONNECTOR, HEADER, 36POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 36POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 36Pos, 2Rows, 5.08Mm from Samtec features a 5.08 mm pitch spacing and is designed for board-to-board applications. It has 36 contacts arranged in two rows and utilizes a through-hole termination type. The connector is RoHS compliant and is available in various plating options, including gold and tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with specific types. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 36Pos, 2Rows, 5.08Mm from Samtec features a 5.08 mm pitch spacing and is designed for board-to-board applications. It has 36 contacts arranged in two rows and utilizes a through-hole termination type. The connector is RoHS compliant and is available in various plating options, including gold and tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with specific types. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 36Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 04R3390 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 2Rows, 5.08Mm; Connector Systems Samtec
04R3390
Connector, Header, 36Pos, 2Rows, 5.08Mm; Connector Systems Samtec 04R3390
CONNECTOR, HEADER, 36POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R3390
Product Name Connector, Header, 36Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 222S06M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details