The Header, 5.08mm, Through Hole, Right Angle, 36 Position (part number 04R3373) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and a total of 36 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers through-hole termination for reliable mounting on PCBs. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin vary based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring robust and reliable connections in a compact form factor.
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 36 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R3373 |
| Product Name | Header, 5.08Mm, Through Hole, Right Angle, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |