Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec TSW-218-07-L-S

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, 5.08mm, Through Hole Vertical, 18 Position (part number 04R3220) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features 18 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, except for specific configurations. The current rating per pin varies based on the mating connector, with maximum ratings up to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Samtec Header, 5.08mm, Through Hole Vertical, 18 Position (part number 04R3220) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features 18 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, except for specific configurations. The current rating per pin varies based on the mating connector, with maximum ratings up to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec - 04R3220 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
04R3220
Header, 5.08Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec 04R3220
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-218-07-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-218-07-L-S
CONN HDR .100" 18POS

CONN HDR .100" 18POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 04R3220 TSW-218-07-L-S
Product Name Header, 5.08Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details