The Connector Header 36Pos, 2Rows, 5.08Mm from Samtec features a 5.08 mm pitch spacing and is designed for board-to-board applications. It has 36 contacts arranged in two rows and utilizes a through-hole termination type. The connector is RoHS compliant and is available in various plating options, including gold and tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.
CONNECTOR, HEADER, 36POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R3203 |
| Product Name | Connector, Header, 36Pos, 2Rows, 5.08Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |