The Header, 5.08mm, Through Hole Vertical, 34 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and a total of 34 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The current rating per pin varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating options. This product is ideal for applications requiring reliable and robust connections in electronic assemblies.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R3166 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |