Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-216-25-T-S-LA

Description
CONN HDR .100" 16POS
Datasheet
Description
CONN HDR .100" 16POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-216-25-T-S-LA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-216-25-T-S-LA
CONN HDR .100" 16POS

CONN HDR .100" 16POS

Supplier's Site
Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec - 04R3093 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec
04R3093
Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec 04R3093
CONNECTOR, HEADER, 16POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-216-25-T-S-LA 04R3093
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details