Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-216-16-G-S

Description
CONN HDR .100" 16POS
Datasheet
Description
CONN HDR .100" 16POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-216-16-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-216-16-G-S
CONN HDR .100" 16POS

CONN HDR .100" 16POS

Supplier's Site
Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec - 04R2990 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
04R2990
Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec 04R2990
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-216-16-G-S 04R2990
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-03-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers