Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-216-15-S-S

Description
CONN HDR .100" 16POS
Datasheet
Description
CONN HDR .100" 16POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-216-15-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-216-15-S-S
CONN HDR .100" 16POS

CONN HDR .100" 16POS

Supplier's Site
Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec - 04R2981 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec
04R2981
Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec 04R2981
CONNECTOR, HEADER, 16POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-216-15-S-S 04R2981
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1730805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details