The Header, 5.08mm, Through Hole, Right Angle, 16 Position (part number 04R2865) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features 16 contacts and is RoHS compliant. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This header operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. The product is suitable for applications requiring reliable connections in compact spaces, and it is compatible with various mating connectors from the Samtec series.
CONN HDR .100" 16POS
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-216-08-L-S-RA | 04R2865 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 5.08Mm, Through Hole, Right Angle, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |