The Samtec Header, part number 04R1988, is a through-hole vertical connector with a pitch spacing of 5.08 mm and 14 positions. It is designed for board-to-board applications and features a single row configuration. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This connector supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with maximum ratings ranging from 4.3 A to 6.3 A per pin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for certain configurations. Engineers should consider this header for applications requiring reliable electrical connections in environments with varying temperature conditions.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R1988 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |