The Header, 5.08mm, Through Hole Vertical, 14 Position (part number 04R1890) from Samtec features a single row configuration with 14 contacts. It is designed for board-to-board applications and has a pitch spacing of 5.08mm. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. The current rating per pin varies based on the mating connector, with a maximum of 6.3 A when mated with specific types. This header is ideal for applications requiring reliable electrical connections in compact spaces.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R1890 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |