The Header, 5.08mm, Through Hole Vertical, 26 Position (part number 04R1675) from Samtec is designed for board-to-board applications. It features a pitch spacing of 5.08mm and includes two rows with a total of 26 contacts. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is a viable option for engineers seeking reliable and versatile connectivity solutions in their projects.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R1675 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |