Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-213-18-G-S

Description
CONN HDR .100" 13POS
Description
CONN HDR .100" 13POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 40AC6339 features 13 positions in a single row with a pitch spacing of 5.08 mm. It is designed for through-hole mounting and is part of the TSW series. The connector is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and offers lead-free solderable options. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Connector Header 40AC6339 features 13 positions in a single row with a pitch spacing of 5.08 mm. It is designed for through-hole mounting and is part of the TSW series. The connector is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and offers lead-free solderable options. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-213-18-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-213-18-G-S
CONN HDR .100" 13POS

CONN HDR .100" 13POS

Supplier's Site
Connector, Header, 13Pos, 1Row, 5.08Mm; Connector Systems Samtec - 40AC6339 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 13Pos, 1Row, 5.08Mm; Connector Systems Samtec
40AC6339
Connector, Header, 13Pos, 1Row, 5.08Mm; Connector Systems Samtec 40AC6339
CONNECTOR, HEADER, 13POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 13POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-213-18-G-S 40AC6339
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 13Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1299-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details